EN
  • EN
  • DE

MEC1609-PZP

Part No MEC1609-PZP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description I/O Controller 144-Pin LFBGA Tray / IC EMBEDDED CTLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type FLASH (192 kB)
RAM Size 16KB
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI, VLPC
Number of I/O 115
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-LFBGA (10x10)
Win Source Part Number 788400-MEC1609-PZP
Popularity Medium
Supply and Demand Status Balance
Family Name MEC1609
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MEC1609-PZP CAD Model

Description

MEC1609-PZP: A High-Performance Embedded Controller

The MEC1609-PZP is a cutting-edge embedded controller developed by Microchip Technology, designed to cater to the demanding requirements of modern computing systems. This advanced device is part of Microchip's MEC16XX series and is specifically engineered to provide versatile interface options, efficient power management, and robust security features for notebook and desktop systems, as well as embedded controllers within industrial PCs.

The MEC1609-PZP is built on a high-performance 32-bit microcontroller unit (MCU) with a RISC architecture, ensuring swift and reliable processing capabilities. It comes equipped with a variety of integrated peripherals, including a keyboard controller (KBC), a mouse controller (MC), and a Remote Sensor Monitoring (RSM) interface. These features make it a perfect choice for managing human interface devices (HIDs) and monitoring system health.

One of the standout features of the MEC1609-PZP is its extensive support for various communication protocols. It includes a Serial Peripheral Interface (SPI), an Enhanced Serial Peripheral Interface (eSPI), and multiple SMBus/I²C interfaces. This allows for seamless integration with other components and peripherals within the system, enhancing overall connectivity and data transfer speeds.

In terms of power management, the MEC1609-PZP excels with its advanced power-saving modes, which are crucial for extending the battery life of portable devices. It supports multiple power states, enabling the system to reduce power consumption during idle periods effectively. Additionally, its ACPI (Advanced Configuration and Power Interface) compatibility ensures that it can work smoothly with operating systems to optimize power usage across the system.

Security is a top priority for the MEC1609-PZP, and it comes with built-in features to protect the system from unauthorized access and tampering. The device incorporates a Hardware Random Number Generator (RNG) and supports Trusted Platform Module (TPM) interfaces, which are essential for implementing secure boot processes and safeguarding sensitive data.

Overall, the MEC1609-PZP from Microchip Technology is a versatile and powerful embedded controller that offers a comprehensive solution for system management and security. Its rich set of features and interfaces make it an ideal choice for designers looking to build robust and efficient computing systems.

You May Also Be Interested in

Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess