EN
  • EN
  • DE

P87C51FA-5A

Part No P87C51FA-5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234861-P87C51FA-5A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FA-5A CAD Model

Description

Overview of NXP P87C51FA-5A Microcontroller

The NXP P87C51FA-5A is a powerful microcontroller that is part of the 80C51 microcontroller family, renowned for its versatility and efficiency in embedded systems. This particular model is designed to meet the demanding needs of modern embedded applications, making it a preferred choice for engineers and developers across various industries.

Key Features

  • High-Performance 80C51 Core: The P87C51FA-5A operates with a high-speed version of the 80C51 core, offering increased processing power and faster execution of instructions.
  • On-Chip Memory: It comes equipped with 64 KB of flash memory, providing ample space for complex applications and the flexibility for in-system programming. Additionally, 1 KB of RAM is available for data storage.
  • Clock Frequency: The device can run at a clock frequency of up to 40 MHz, delivering exceptional performance for time-sensitive tasks.
  • Power Management: With power-saving modes such as idle and power-down, the P87C51FA-5A is designed to optimize power consumption, making it suitable for battery-operated devices.
  • Peripheral Features: A variety of built-in peripherals are included, such as three 16-bit timers/counters, a serial communication controller, and four 8-bit I/O ports, all of which enhance the microcontroller's functionality.
  • Interrupt System: An advanced interrupt system supports up to six interrupt sources, ensuring responsive and reliable performance for real-time applications.

Applications

The P87C51FA-5A microcontroller is ideal for a wide range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer products. Its robust feature set enables developers to create sophisticated and efficient systems with reduced development time and cost.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the P87C51FA-5A is no exception. It is designed to meet the stringent requirements of the industrial temperature range and is fabricated using a high-density, non-volatile memory technology. Customers can trust this microcontroller to perform reliably in even the most challenging environments.

For detailed technical specifications and application support, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess