EN
  • EN
  • DE

AAC243E-S8A-G-LF-TR

Part No AAC243E-S8A-G-LF-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC / Flyback, Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AAC243
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350966-AAC243E-S8A-G-LF-TR
Ultra Librarian 3D Model Ultra Librarian AAC243E-S8A-G-LF-TR CAD Model

Description

Product Overview: AAC243E-S8A-G-LF-TR from Microchip Technology

The AAC243E-S8A-G-LF-TR is a state-of-the-art integrated circuit (IC) from the renowned manufacturer, Microchip Technology. Designed for high reliability and performance, this component is an essential building block in modern electronic systems, catering to a wide range of applications from industrial control systems to consumer electronics.

Key Features

  • High Integration: The AAC243E-S8A-G-LF-TR incorporates multiple features into a single chip, reducing the need for additional components and saving valuable board space.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, making it ideal for battery-powered devices and applications where energy conservation is critical.
  • Durability: With a robust design that can withstand harsh environments, this product is suitable for industrial applications requiring a high degree of reliability.
  • Lead-Free (RoHS Compliant): Reflecting Microchip Technology's commitment to environmental sustainability, the AAC243E-S8A-G-LF-TR is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Tape and Reel Packaging: The component is delivered in tape and reel packaging, denoted by the "TR" suffix, which facilitates automated assembly processes and ensures secure and efficient handling.

Applications

The versatility of the AAC243E-S8A-G-LF-TR makes it suitable for a plethora of applications. It is commonly used in:

  • Automotive systems
  • Smart home devices
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The AAC243E-S8A-G-LF-TR is backed by Microchip's comprehensive technical support and documentation, ensuring that designers and engineers can implement this IC with confidence and achieve optimal performance in their applications.

For more detailed specifications and application notes, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess