The AGL030V5-VQG100 is a cutting-edge FPGA (Field-Programmable Gate Array) product from the renowned semiconductor manufacturer, Microchip Technology. This device is part of the ProASIC3 series, which is known for providing low power, high-performance solutions for a wide range of electronic applications.
Key Features
- High Density and Performance: The AGL030V5-VQG100 offers a logic density of 30,000 system gates, providing ample space for complex logic designs and high-speed data processing.
- Low Power Consumption: This product is designed with power efficiency in mind, making it ideal for battery-operated devices and power-sensitive applications.
- Flash-Based Technology: Unlike SRAM-based FPGAs, the ProASIC3 series uses non-volatile flash technology, ensuring data retention without the need for an external configuration memory.
- In-System Programmability: Users can reprogram the FPGA in the field for rapid prototyping and updates, enhancing flexibility and product longevity.
- Secure: The device includes advanced security features to protect against unauthorized access and cloning.
- 100-Pin VQG100 Package: The compact VQG100 package allows for a smaller PCB footprint, which is crucial for space-constrained applications.
Applications
The AGL030V5-VQG100 is versatile and can be utilized in various sectors including industrial control systems, automotive electronics, consumer electronics, communication infrastructure, and medical devices. Its robust feature set ensures that it can meet the stringent requirements of these diverse applications.
Technical Specifications
Parameter
Value
Logic Elements
30,000 Gates
Package Type
VQG100
Operating Voltage
1.5V - 3.3V
I/O Pins
71
Security
Advanced Encryption and Security Features
The AGL030V5-VQG100 from Microchip Technology is a formidable choice for designers who require a secure, low-power, and high-performance FPGA solution for their next-generation electronic products.