EN
  • EN
  • DE

AGL125V2-VQG100I

Part No AGL125V2-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1098, AGL125V2VQG100I
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911233-AGL125V2-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGL125V2-VQG100I CAD Model

Description

The AGL125V2-VQG100I is a cutting-edge FPGA (Field-Programmable Gate Array) device from Microchip Technology, tailored for a broad spectrum of applications that demand high performance, reliability, and flexibility. This device is part of Microchip's IGLOO2 series, which is renowned for its low power consumption and advanced security features.

Key Features

  • High Capacity: The AGL125V2-VQG100I boasts 125K logic elements, providing a robust platform for complex digital circuit designs.
  • Power Efficiency: Designed with low power applications in mind, it operates efficiently, making it ideal for battery-powered and portable devices.
  • Security: Advanced security features include built-in cryptographic functions and a secure boot capability, ensuring the integrity and confidentiality of your applications.
  • High-Speed I/O: The device offers a wide range of I/O standards, supporting high-speed data transfer for demanding applications.
  • Temperature Range: The 'I' suffix in the product code indicates that this device is rated for industrial temperature ranges, making it suitable for harsh environments.
  • Package: Comes in a compact 100-pin VQG100 package, optimizing board space without compromising on performance.

Applications

The AGL125V2-VQG100I's versatility allows it to be used in various sectors, including but not limited to:

  • Industrial Control Systems
  • Automotive Infotainment and Driver Assistance Systems
  • Communication Infrastructure
  • Medical Devices
  • Defense and Aerospace Electronics

Why Choose AGL125V2-VQG100I?

Microchip Technology's AGL125V2-VQG100I is engineered to meet the needs of developers requiring a balance between performance and power efficiency. Its robust security features make it a go-to choice for applications where data protection is paramount. With its high integration and support for industrial temperature ranges, this FPGA is designed to perform reliably in a wide array of challenging environments. Whether you are working on high-speed communications, automotive applications, or complex industrial controls, the AGL125V2-VQG100I provides a flexible and secure foundation for your digital designs.

You May Also Be Interested in

Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess