EN
  • EN
  • DE

APT10026L2LLG

Part No APT10026L2LLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 38A 264 MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 38A (Tc)
Rds On (Max) @ Id, Vgs 260mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 5V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 267 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 7114 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package 264 MAX™ [L2]
Package / Case TO-264-3, TO-264AA
Base Product Number APT10026
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563881-APT10026L2LLG
Ultra Librarian 3D Model Ultra Librarian APT10026L2LLG CAD Model

Description

The APT10026L2LLG is a high-performance, low-loss power MOSFET from Microchip Technology, designed to meet the demanding requirements of modern electronic applications. This advanced component is a testament to Microchip's commitment to providing innovative and reliable solutions for power management challenges.

Key Features

  • High Voltage Capability: The APT10026L2LLG is engineered to handle high voltages, making it suitable for a wide range of power applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: The device's fast switching capabilities enable high-frequency operation, reducing the size of passive components and overall system cost.
  • Enhanced Thermal Performance: The APT10026L2LLG boasts superior thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Rugged Design: Built to withstand harsh environments, this MOSFET is ideal for industrial, automotive, and other applications that require robust performance.

Applications

The APT10026L2LLG from Microchip Technology is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Management Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the APT10026L2LLG is no exception. Each MOSFET is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) High Voltage
Continuous Drain Current (ID) High Current
Power Dissipation (PD) Optimized for Efficiency
Operating Temperature Wide Range
Package Durable and Compact

For detailed technical specifications, please refer to the APT10026L2LLG datasheet available on the Microchip Technology website.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess