Products specifications

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 780mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 95 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 2525 pF @ 25 V
Power Dissipation (Max) 403W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247 [B]
Case / Package TO-247-3
Base Product Number APT10078
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324081-APT10078BLLG
Ultra Librarian 3D Model Ultra Librarian APT10078BLLG CAD Model

Description

The APT10078BLLG is a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, particularly in power management and conversion systems where high efficiency, reliability, and thermal performance are of paramount importance.

With its advanced silicon technology, the APT10078BLLG boasts impressive electrical characteristics that include low on-resistance (R<sub>DS(on)) and high switching speeds, which make it an ideal choice for high-performance power supplies, motor controls, and inverter circuits. Its robust design ensures that it can handle high current and voltage levels, while maintaining stability and longevity under stressful conditions.

The device is encapsulated in a TO-247 package, which is known for its excellent thermal conduction properties. This package enables the APT10078BLLG to dissipate heat efficiently, thereby reducing the risk of thermal runaway and extending the life of the product. Moreover, the TO-247 package's industry-standard footprint allows for easy integration into existing designs, providing a hassle-free upgrade path for systems requiring improved power handling capabilities.

Microchip Technology has equipped the APT10078BLLG with various protection features to ensure safe operation even under abnormal conditions. These include over-temperature, over-current, and over-voltage protections, which safeguard the device as well as the end application from potential damage.

In summary, the APT10078BLLG from Microchip Technology is a superior solution for designers looking to enhance the performance and reliability of their power management systems. Its advanced features, combined with Microchip's renowned quality and support, make it a smart choice for a multitude of power-related applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention