EN
  • EN
  • DE

ATA6831-DK

Part No ATA6831-DK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEVELOPMENT FOR ATA6831 / ATA6831 High and Low Side Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Power Management
Function High and Low Side Driver (Internal FET)
Utilized IC / Part ATA6831
Supplied Contents Board(s), Cable(s)
Base Product Number ATA6831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Standard Package 1
Win Source Part Number 1227197-ATA6831-DK
Ultra Librarian 3D Model Ultra Librarian ATA6831-DK CAD Model

Description

The ATA6831-DK from Microchip Technology is a comprehensive development kit designed for engineers and developers who are looking to harness the power of the ATA6831 triple high-speed, high-current H-bridge driver in their automotive and industrial applications. This development kit is tailored to facilitate rapid prototyping and testing, thereby accelerating the development cycle and reducing time-to-market for products incorporating the ATA6831 chip.

Key Features of the ATA6831-DK:

  • Triple Half-Bridge Driver: The ATA6831 includes three high-current half-bridge drivers, making it ideal for driving a wide range of inductive loads such as DC motors, with a current capability of up to 1.5A per channel.
  • Advanced Protection Features: The ATA6831 comes with built-in features such as overtemperature shutdown, overcurrent detection, and undervoltage shutdown, ensuring the safety and longevity of your application.
  • Easy-to-Use Interface: The development kit provides a user-friendly interface that allows for easy access to the ATA6831's features and functions, simplifying the process of configuration and testing.
  • Comprehensive Development Tools: Included with the kit are all necessary software tools and documentation, enabling developers to jump-start their projects without the need for additional resources.
  • Flexible Power Supply Options: The ATA6831-DK can be powered through various sources, offering flexibility in different development environments.
  • Demonstration and Evaluation: The kit includes a demonstration board that showcases the capabilities of the ATA6831, providing a tangible reference for evaluation and experimentation.

The ATA6831-DK is an ideal solution for developers looking to create robust and reliable motor control systems in automotive applications such as window lifters, sunroof controls, or seat adjusters, as well as in industrial automation. With its combination of power, protection, and ease of use, the ATA6831-DK stands out as a valuable asset in the development of advanced electromechanical systems.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess