EN
  • EN
  • DE

APT1201R2BFLLG

Part No APT1201R2BFLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 12A TO247  /  N-Channel 1200 V 12A (Tc) Through Hole TO-247 [B]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Rds On (Max) @ Id, Vgs 1.25Ohm @ 6A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 2540 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT1201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1229595-APT1201R2BFLLG
Ultra Librarian 3D Model Ultra Librarian APT1201R2BFLLG CAD Model

Description

The APT1201R2BFLLG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This MOSFET is designed to cater to a wide range of applications, with a focus on high efficiency and reliability in power conversion and management tasks.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (Rds(on)) which translates into reduced conduction losses, enhancing overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the APT1201R2BFLLG is ideal for high-frequency power converters, ensuring minimal switching losses.
  • Robust Design: The MOSFET is built to withstand high levels of stress, with a rugged design that ensures reliability even under harsh conditions.
  • Power Dissipation: It has an excellent power dissipation rate, making it suitable for applications that require a high level of power handling capability.

Applications

The APT1201R2BFLLG is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • DC-DC Converters
  • Automotive applications

Technical Specifications

Some of the key technical specifications of the APT1201R2BFLLG include:

  • Voltage Rating: 1200V
  • Continuous Drain Current: 14A
  • Power Dissipation: 375W
  • Operating Temperature Range: -55°C to +150°C

Quality and Support

Microchip Technology is committed to providing not only high-quality products but also comprehensive technical support. The APT1201R2BFLLG comes with Microchip's assurance of quality and reliability, backed by a global network of technical support and service centers.

Whether you are designing power systems for industrial, automotive, or consumer electronics, the APT1201R2BFLLG offers the performance and durability needed to create efficient and reliable solutions.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess