EN
  • EN
  • DE

APT1201R6SVFRG

Part No APT1201R6SVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 8A D3PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Rds On (Max) @ Id, Vgs 1.6Ohm @ 4A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 3660 pF @ 25 V
Mounting Type Surface Mount
Supplier Device Package D3 [S]
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Base Product Number APT1201
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57715-APT1201R6SVFRG
Ultra Librarian 3D Model Ultra Librarian APT1201R6SVFRG CAD Model

Description

The APT1201R6SVFRG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to cater to a wide range of applications, offering high efficiency and reliability for today's power electronic applications.

Key Features:

  • Low On-Resistance: The device features very low R<sub>DS(on), reducing conduction losses and improving overall efficiency, which is crucial for power-intensive applications.
  • High Switching Speed: APT1201R6SVFRG is designed for fast switching, minimizing switching losses and making it suitable for high-frequency operations.
  • Superior Thermal Performance: With an excellent thermal design, this MOSFET ensures reliable operation even under high temperature conditions, extending the life of the product.
  • Robust Gate Oxide: The device's gate oxide is engineered to withstand high voltage levels, providing a higher threshold for electrical stress and enhancing durability.
  • Low Gate Charge: A lower gate charge means easier drive control, which translates to less power required to switch the device on and off.
  • Environmentally Friendly: Compliant with RoHS standards, the APT1201R6SVFRG ensures that it meets global environmental regulations and reduces the ecological footprint.

Applications:

The APT1201R6SVFRG is versatile and can be used in various applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Automotive Applications
  • Renewable Energy Systems

Microchip Technology's APT1201R6SVFRG is an excellent choice for designers looking for a robust, high-performance power MOSFET. Its advanced features ensure it can meet the demands of a wide range of power applications, making it a valuable component in any power management system.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess