EN
  • EN
  • DE

APT47F60J

Part No APT47F60J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 49A ISOTOP / N-Channel 600 V 49A (Tc) 540W (Tc) Chassis Mount ISOTOP®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 90mOhm @ 33A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 330 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 13190 pF @ 25 V
Power Dissipation (Max) 540W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package ISOTOP®
Case / Package SOT-227-4, miniBLOC
Base Product Number APT47F60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324619-APT47F60J
Ultra Librarian 3D Model Ultra Librarian APT47F60J CAD Model

Description

The APT47F60J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced power device is designed to deliver high efficiency, reliability, and performance for a wide range of applications.

Key Features

  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 600V, the APT47F60J is suitable for high voltage applications, ensuring robust performance in demanding environments.
  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in your circuits.
  • Fast Switching Speed: The device's fast switching capabilities enhance performance in high-frequency power conversion systems, such as switch-mode power supplies and inverters.
  • Enhanced Thermal Performance: The APT47F60J is encapsulated in a package that offers excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.

Applications

The versatility of the APT47F60J makes it an ideal choice for a multitude of applications, including:

  • Power Supply Units (PSUs)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Lighting Systems
  • High-efficiency Power Conversion

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The APT47F60J MOSFET is no exception and is manufactured to meet rigorous industry standards, ensuring long-term reliability and consistent performance in your application.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the APT47F60J. Customers can access a wide range of tools, including datasheets, application notes, and design guides, to facilitate the integration of this MOSFET into their projects.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess