EN
  • EN
  • DE

APT50GN60BDQ3G

Part No APT50GN60BDQ3G
Manufacturer Microchip Technology
Catalog IGBTs - Single
Description IGBT FIELDSTOP COMBI 600V 50A TO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features IGBT Trench Field Stop 600 V 107 A 366 W Through Hole TO-247-3
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name APT50GN60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861611-APT50GN60BDQ3G
Ultra Librarian 3D Model Ultra Librarian APT50GN60BDQ3G CAD Model

Description

The APT50GN60BDQ3G is a high-performance Power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to cater to a wide range of applications requiring high efficiency and power density. The APT50GN60BDQ3G is part of the IGBT (Insulated Gate Bipolar Transistor) family, which are electronic devices known for their high efficiency and fast switching.

Key Features

  • High Voltage Capability: With a maximum drain-to-source voltage (VDSS) of 600V, this Power MOSFET can handle high voltage applications with ease.
  • Low On-Resistance: The device exhibits an extremely low on-resistance (RDS(on)) for its class, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The APT50GN60BDQ3G is designed for fast switching applications, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Design: The device features a robust and rugged design, ensuring reliability and longevity even under harsh operating conditions.
  • High Current Capacity: With a continuous drain current (ID) rating, this MOSFET can handle high current loads, making it suitable for power-intensive applications.

Applications

The versatility of the APT50GN60BDQ3G makes it an ideal choice for a variety of applications, including:

  • Power supply units (PSUs)
  • Motor drives
  • Inverters for renewable energy sources
  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • High-performance computing
  • Industrial applications requiring high power density

Quality and Support

Microchip Technology is committed to delivering high-quality products. The APT50GN60BDQ3G is no exception, and it is backed by Microchip's comprehensive technical support and reliability testing to ensure customer satisfaction and product dependability.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess