EN
  • EN
  • DE

APT60GT60JRD

Part No APT60GT60JRD
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT Modules FG, IGBT-COMBI, 600V, 60A, SOT-227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Category IGBT Modules
Configuration Single
Collector- Emitter Voltage VCEO Max 600 V
Collector-Emitter Saturation Voltage 2 V
Pd - Power Dissipation 378 W
Package / Case SOT-227-4
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Tube
Brand Microchip Technology
Mounting Style Screw Mount
Ultra Librarian 3D Model Ultra Librarian APT60GT60JRD CAD Model

Description

IGBT Modules FG, IGBT-COMBI, 600V, 60A, SOT-227

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $412.8722
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Infineon Technologies
EasyPACK module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode and PressFIT / NTC
Lowest to $65.8676
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Infineon Technologies
Lowest to $43.6364
Vishay
INSULATED GATE BIPOLAR TRANSISTOR | IGBT STD 600V 100A SOT227
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess