EN
  • EN
  • DE

APT8020B2FLLG

Part No APT8020B2FLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 38A T-MAX / N-Channel 800 V 38A (Tc) Through Hole T-MAX™ [B2]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 38A (Tc)
Rds On (Max) @ Id, Vgs 220mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 195 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 5200 pF @ 25 V
Mounting Through Hole
Supplier Device Package T-MAX™ [B2]
Case / Package TO-247-3 Variant
Base Product Number APT8020
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324639-APT8020B2FLLG
Ultra Librarian 3D Model Ultra Librarian APT8020B2FLLG CAD Model

Description

The APT8020B2FLLG is a cutting-edge power MOSFET brought to you by Microchip Technology, a renowned leader in the field of microcontrollers, mixed-signal, analog, and Flash-IP integrated circuits. This device is designed to cater to a wide range of applications, including but not limited to, power supply systems, motor control, and high-performance computing.

Key Features

  • High Voltage Capability: The APT8020B2FLLG is capable of handling high voltages, making it suitable for applications that require robust power handling capabilities.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures high efficiency and minimal power loss during operation, which is crucial for maintaining performance in power-sensitive designs.
  • Fast Switching Performance: The device provides fast switching speeds, which is beneficial for reducing switching losses and improving overall system efficiency.
  • Advanced Packaging: Encased in a compact and reliable package, the APT8020B2FLLG is designed for optimal thermal performance and space-saving on PCBs.

Applications

The versatility of the APT8020B2FLLG makes it an ideal choice for a variety of high-demand applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Automotive Applications

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT8020B2FLLG is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance

The APT8020B2FLLG is manufactured with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green and sustainable technology solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess