EN
  • EN
  • DE

APTDR90X1601G

Part No APTDR90X1601G
Manufacturer Microchip Technology
Catalog Bridge Rectifiers
Description BRIDGE RECT 3PHASE 1.6KV 90A SP1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 90 A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 90 A
Current - Reverse Leakage @ Vr 50 µA @ 1600 V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SP1
Supplier Device Package SP1
Base Product Number APTDR90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377854-APTDR90X1601G
Ultra Librarian 3D Model Ultra Librarian APTDR90X1601G CAD Model

Description

The APTDR90X1601G is a high-performance power module designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced power solution is part of their extensive range of power electronics, which aims to provide efficient and reliable power management for a wide array of applications.

Key Features

  • High Voltage Capability: The APTDR90X1601G is designed to handle high voltage operations, making it suitable for industrial and high-end power applications.
  • Robust Thermal Performance: With an excellent thermal management system, this power module can maintain optimal performance even under high temperature conditions.
  • High Power Density: Its compact design allows for a high power density, providing a significant amount of power without occupying a large footprint.
  • Easy Integration: The module is designed for easy integration into various systems, ensuring compatibility and simplifying the design process for engineers.
  • Durable Construction: Built with high-quality materials, the APTDR90X1601G is durable and reliable, ensuring a long operational life even in demanding environments.

Applications

The versatility of the APTDR90X1601G makes it an ideal choice for a range of applications, including:

  • Renewable energy systems such as solar inverters and wind turbines
  • Industrial motor drives and controls
  • Power supplies for data centers and telecommunications
  • Electric vehicle charging stations
  • High-voltage DC/DC converters

Product Specifications

The APTDR90X1601G boasts impressive specifications that cater to demanding power requirements:

  • Operating Voltage: High voltage range suitable for various industrial applications
  • Current Rating: Capable of delivering a high current output
  • Efficiency: Optimized for high efficiency to reduce power losses
  • Package: Encased in a robust package to ensure protection against environmental factors

Microchip Technology's commitment to quality and performance is evident in the APTDR90X1601G power module, making it a dependable choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.6813 $120.6813
2+ $116.6585 $233.3170
3+ $104.5904 $313.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess