EN
  • EN
  • DE

AS7C34098-12TI

Part No AS7C34098-12TI
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM 256KX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957395-AS7C34098-12TI
Series *
Ultra Librarian 3D Model Ultra Librarian AS7C34098-12TI CAD Model

Description

Microchip Technology's AS7C34098-12TI SRAM

The AS7C34098-12TI is a high-performance, 4M-bit Static Random Access Memory (SRAM) component manufactured by the renowned Microchip Technology. This SRAM module boasts a 512K x 8-bit configuration, providing a substantial amount of fast-access memory for a variety of computing and electronic applications. The device operates with a power supply voltage of 3.3V, which helps in reducing power consumption while maintaining a high level of performance.

Designed with speed in mind, the AS7C34098-12TI features an access time of 12ns, making it an excellent choice for applications requiring quick data retrieval and storage. This speed is particularly beneficial for systems such as embedded processors, telecommunications, and high-speed computing where fast memory access is critical.

One of the key advantages of the AS7C34098-12TI is its robustness in a variety of environmental conditions. It is provided in a 44-pin TSOP (Thin Small Outline Package) II, which is known for its compact footprint and durability. This packaging makes the SRAM suitable for space-constrained applications while also ensuring reliable connectivity and protection against physical stress.

The AS7C34098-12TI is also designed for ease of integration into existing systems, supporting a wide range of operating temperatures from -40°C to +85°C. This temperature range ensures that the memory component can perform reliably in both industrial and commercial environments, which may be subject to extreme conditions.

Furthermore, Microchip Technology has equipped the AS7C34098-12TI with features such as low-power standby mode, which significantly reduces power consumption when the memory is not in active use. This makes it an environmentally friendly option for designers looking to create energy-efficient products.

In summary, the AS7C34098-12TI from Microchip Technology is a versatile and reliable SRAM module that offers a balance of speed, power efficiency, and durability. Its suitability for a wide range of applications and challenging environments makes it a top choice for designers and engineers seeking high-quality memory solutions.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess