EN
  • EN
  • DE

AT17C256Q

Part No AT17C256Q
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046219-AT17C256Q
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT17C256Q CAD Model

Description

The Microchip Technology AT17C256Q is a robust and reliable serial EEPROM memory chip, designed to provide a convenient and efficient non-volatile memory solution for a wide range of applications. This product is part of the Atmel family of EEPROM devices that are known for their quality and endurance.

Key Features

  • Memory Size: The AT17C256Q offers a substantial 256-Kbit storage capacity, which is ideal for applications that require storage for firmware, parameter settings, or small amounts of data that need to be preserved between power cycles.
  • Interface: It features a simple serial interface for communication, which allows for easy integration into most microcontroller-based systems without the need for complex wiring or high pin-count interfaces.
  • Write Protection: The device includes hardware and software write protection features to prevent accidental data corruption and ensure the integrity of the stored data.
  • Low Power Consumption: Designed with power efficiency in mind, the AT17C256Q is suitable for battery-operated devices, as it consumes minimal power during operation and even less in standby mode.
  • High Reliability: With its inherent non-volatile nature, the data stored in the AT17C256Q is retained even when the power is turned off, ensuring data persistence across power cycles. The chip is also rated for a high number of write/erase cycles, providing a long operational lifespan.
  • Operating Conditions: This EEPROM operates over a wide voltage range and is specified for industrial temperature ranges, making it versatile for use in various environmental conditions.

Applications

The AT17C256Q is particularly well-suited for use in a variety of electronic systems, including:

  • Embedded systems requiring non-volatile memory storage
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Automotive applications

With its combination of size, reliability, and ease of integration, the Microchip Technology AT17C256Q EEPROM is an excellent choice for designers looking for a dependable memory solution to enhance their products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess