EN
  • EN
  • DE

AT24C02AN-10SC-2.7

Part No AT24C02AN-10SC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C02AN-10SC2.7, AT24C02AN10SC2.7
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862007-AT24C02AN-10SC-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C02AN-10SC-2.7 CAD Model

Description

The AT24C02AN-10SC-2.7 is a 2Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, renowned for its high reliability and low-power consumption. This integrated circuit is part of the extensive EEPROM product line that Microchip offers for data storage and retrieval in a wide range of electronic applications.

Designed with advanced CMOS technology, the AT24C02AN-10SC-2.7 ensures efficient operation with a power supply voltage ranging from 2.7V to 5.5V. This makes it suitable for various low-power applications. The device operates at an industrial temperature range of -40°C to +85°C, offering stable performance under harsh conditions.

The EEPROM provides a 2-Kbit (256 x 8) memory size, which is organized as 256 words of 8 bits each. Its I²C-compatible (2-wire) serial interface facilitates simple and efficient integration into most microcontroller-based systems. The AT24C02AN-10SC-2.7 boasts a write cycle time of 5 ms, with a write endurance of one million cycles and a data retention period of over 100 years, ensuring the longevity and durability of the data stored.

This device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications. Its part number suffix, 'AN', indicates the standard version, while '10SC' refers to the package type and '2.7' denotes the minimum operating voltage.

Key features of the AT24C02AN-10SC-2.7 include:

  • Low-voltage operation (2.7V - 5.5V)
  • Low-power consumption
  • 2-Kbit (256 x 8) memory size
  • I²C serial interface
  • Self-timed write cycle with auto-clear
  • Write protect pin for hardware data protection
  • High-reliability with a write endurance of 1 million cycles
  • Long data retention of over 100 years

The AT24C02AN-10SC-2.7 is ideal for a multitude of applications, including but not limited to personal computers, mobile devices, consumer electronics, medical devices, and automotive systems, where reliable and persistent data storage is critical.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess