EN
  • EN
  • DE

PC28F256M29EWHB

Part No PC28F256M29EWHB
Manufacturer Micron Technology Inc.
Catalog Memory
Description NOR Flash Parallel 3V/3.3V 256M-bit 32M x 8/16M x 16 100ns 64-Pin BGA T/R / Parallel NOR Flash Embedded Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1235667-PC28F256M29EWHB
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PC28F256M29EWH
Introduction Date May 01, 2008
ECCN 3A991.b.1.a
Country of Origin Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC28F256M29EWHB CAD Model

Description

The PC28F256M29EWHB is a 256-megabit (Mb) Parallel Flash memory device from Micron Technology. It's designed for embedded applications requiring non-volatile storage, offering a combination of high density, performance, and reliability.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial automation
  • Automotive electronics
  • Boot code storage
  • Data logging

Features

  • 256Mb (32MB) density: Provides ample storage for code and data.
  • Parallel interface: Offers high-speed data access through a parallel bus.
  • 3.0V supply voltage: Compatible with low-power systems.
  • Sector erase: Allows for selective erasure of memory blocks.
  • Program/Erase Suspend: Supports interrupting and resuming program/erase operations.
  • Advanced Sector Protection: Offers hardware protection to prevent accidental erasure or programming of critical sectors.
  • Common Flash Interface (CFI): Provides standardized information about the device, simplifying software development.

Benefits

  • High-density storage: Enables the storage of large amounts of code and data in a compact footprint.
  • Fast data access: The parallel interface ensures quick read and write operations.
  • Low power consumption: The 3.0V supply voltage reduces power requirements.
  • Flexible memory management: Sector erase and program/erase suspend features allow for efficient memory management.
  • Enhanced reliability: Advanced sector protection safeguards critical data from corruption.
  • Simplified integration: The CFI simplifies software development and integration.

Additional Details

The PC28F256M29EWHB uses a parallel interface to achieve fast data transfer rates, making it suitable for applications requiring quick boot times and responsive data access. Its sector erase architecture allows for efficient memory management, enabling selective erasure of memory blocks without affecting other data. The device also supports program/erase suspend, allowing for interrupting and resuming program/erase operations, which improves system responsiveness. Advanced sector protection features provide hardware protection to prevent accidental erasure or programming of critical sectors. The Common Flash Interface (CFI) provides standardized information about the device, simplifying software development and integration.

This Flash memory device is ideal for embedded systems requiring high-density, high-performance, and reliable non-volatile storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess