EN
  • EN
  • DE

AT24C08D-PUM

Part No AT24C08D-PUM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 1MHZ 8DIP / EEPROM Serial-2Wire 8K-bit 1K x 8 1.8V/2.5V/3.3V 8-Pin PDIP W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5μs
Memory Interface I2C
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 768900-AT24C08D-PUM
Popularity Medium
Supply and Demand Status Limited
Family Name AT24C08D
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT24C08D-PUM CAD Model

Description

Microchip Technology AT24C08D-PUM EEPROM

The AT24C08D-PUM from Microchip Technology is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers reliable data storage over a wide voltage range. This integrated circuit is designed to provide a flexible and efficient non-volatile data storage solution for a variety of applications.

Key Features

  • Memory Size: 8-Kbit (1,024 bytes x 8) of memory, organized as 1,024 pages of 8 bytes each, providing ample space for data that needs to be preserved during power loss.
  • Interface: Two-wire I2C serial interface which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol speeds, making it compatible with a wide range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), allowing for efficient data management and minimal delay in write operations.
  • Operating Voltage: Wide operating voltage range of 1.7V to 5.5V, making it suitable for low-power and standard voltage applications.
  • Endurance: High write endurance of 1 million write cycles and a data retention period of 100 years, ensuring data integrity over the device's lifetime.
  • Package: Available in a DIP-8 (Dual In-line Package) form factor, which is easy to handle and suitable for breadboards and through-hole PCB designs.

Applications

The AT24C08D-PUM EEPROM is ideal for use in a wide range of applications where reliable and persistent data storage is required. This includes:

  • Consumer electronics
  • Industrial and medical devices
  • Automotive systems
  • Smart cards
  • Portable devices

With its robust design and compatibility with the I2C bus, the AT24C08D-PUM from Microchip Technology is a versatile choice for designers looking to add non-volatile memory to their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4276 $57.1040
90+ $1.1713 $105.4170
135+ $1.1347 $153.1845
185+ $1.0981 $203.1485
240+ $1.0615 $254.7600
320+ $0.9517 $304.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess