EN
  • EN
  • DE

AT24C164-10SU-1.8

Part No AT24C164-10SU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8SOIC / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C164
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957674-AT24C164-10SU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C164-10SU-1.8 CAD Model

Description

Microchip Technology's AT24C164-10SU-1.8 EEPROM

The AT24C164-10SU-1.8 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from Microchip Technology. It's designed to provide a flexible, non-volatile data storage solution for advanced electronic systems within a wide range of applications. This EEPROM operates on a power supply voltage of 1.8V, making it ideal for low-power and portable applications.

With a 16Kbit (2K x 8) memory size, the AT24C164-10SU-1.8 provides ample space for data storage, configuration settings, or small code snippets that need to be preserved during power cycles. It utilizes the standard I²C-compatible (2-wire) serial interface, which enables easy integration into most microcontroller-based systems and allows for a simple connection with a minimal number of pins.

The device is specified for a wide temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions. This makes the AT24C164-10SU-1.8 suitable for industrial, automotive, and other harsh-environment applications. Moreover, it supports a maximum clock frequency of 400kHz (Fast Mode), allowing for quick data transfer when high-speed operations are required.

One of the key features of the AT24C164-10SU-1.8 is its low-power consumption, which is critical for battery-operated devices. Additionally, it provides a write protect pin to prevent inadvertent writes, thereby securing the contents of the memory. The device's endurance is rated for 1 million write cycles, with a data retention of over 100 years, ensuring long-term reliability of the stored information.

Packaged in an 8-lead SOIC (AT24C164-10SU-1.8), this EEPROM is designed for surface-mount technology (SMT), allowing for a compact footprint on printed circuit boards (PCBs). This packaging contributes to the miniaturization of the overall design, making it an excellent choice for space-constrained applications.

In summary, the AT24C164-10SU-1.8 from Microchip Technology is a robust and reliable EEPROM solution that combines low-voltage operation, substantial storage capacity, and ease of integration, suitable for a diverse array of applications requiring non-volatile memory storage.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess