Microchip Technology's AT24C16A-PU EEPROM
The AT24C16A-PU is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by Microchip Technology. This memory device offers a versatile storage solution for a wide array of applications that require low-power, non-volatile data storage. With its robust design and reliability, the AT24C16A-PU has become a popular choice in the industry for system parameter storage, device configuration, and product calibration data retention.
Key Features:
- Memory Size: 16 Kbits (2,048 x 8)
- Interface Type: Two-Wire Serial Interface, I²C Compatible
- Operating Voltage: 2.7V to 5.5V, accommodating a wide range of applications from industrial to consumer electronics.
- Write Cycle Time: 5 ms (max), allowing for efficient data management and quick updates.
- Endurance: 1 Million Write Cycles, ensuring a long operational lifespan for devices.
- Data Retention: Over 100 Years, providing reliable data preservation over extended periods.
The AT24C16A-PU is packaged in an 8-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB mounting, which is ideal for prototyping and production in various electronic systems. The device's small footprint and low power consumption make it an excellent choice for portable and battery-powered applications.
Applications:
The AT24C16A-PU is versatile enough to be integrated into a diverse range of products, including:
- Smart cards
- Medical devices
- Industrial and automotive systems
- Consumer electronics
- Telecommunications infrastructure
With its I²C compatible interface, the AT24C16A-PU allows for seamless integration into existing designs that utilize the popular I²C protocol, making it a convenient choice for both new designs and upgrades to existing systems. The device's inherent stability and reliability, backed by Microchip Technology's reputation in the industry, ensure that it is a dependable solution for critical data storage needs.