EN
  • EN
  • DE

AT24C256PU

Part No AT24C256PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046325-AT24C256PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C256PU CAD Model

Description

Microchip Technology's AT24C256PU EEPROM

The AT24C256PU is a high-performance 256Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a vast array of features designed to meet the demanding requirements of modern electronic systems, making it an ideal choice for a variety of applications.

Key Features:

  • Memory Size: The AT24C256PU provides a substantial 256Kb (32,768 x 8) of memory, allowing for ample storage of configuration data, calibration constants, or small application logs.
  • I2C Interface: It utilizes a two-wire serial interface, I²C (Inter-Integrated Circuit), supporting data transfer rates up to 400kHz, which ensures compatibility with a wide range of microcontrollers and processors.
  • Wide Voltage Range: The device operates across a broad voltage range of 1.8V to 5.5V, making it suitable for use in systems with varying power supply levels.
  • Write Protect: A write protect feature is included to prevent inadvertent writes to the memory, which is particularly useful for safeguarding critical data.
  • High Reliability: With a high write endurance of one million write cycles and a data retention period of over 100 years, the AT24C256PU is built for applications that require long-term reliability.
  • Package Options: The device is available in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit designs.

Applications:

The versatility of the AT24C256PU makes it an excellent choice for a multitude of applications, including:

  • Consumer Electronics
  • Industrial and Automotive Systems
  • Smart Cards
  • Medical Devices
  • Networking Equipment

Whether you are developing a sophisticated industrial control system or a simple consumer electronic product, the AT24C256PU from Microchip Technology provides the reliability, flexibility, and performance needed to store critical data efficiently and securely.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess