EN
  • EN
  • DE

AT24C512-10PI-1.8

Part No AT24C512-10PI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C512
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565218-AT24C512-10PI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C512-10PI-1.8 CAD Model

Description

Microchip Technology AT24C512-10PI-1.8 EEPROM

The AT24C512-10PI-1.8 is a high-performance, 512-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular EEPROM offers a significant amount of data storage and is designed to provide a reliable and flexible data storage solution for a wide range of applications.

With its I²C compatible two-wire serial interface, this memory device is capable of high-speed data transfer at 1 MHz, making it suitable for rapidly changing data requirements and real-time data recording. The AT24C512-10PI-1.8 operates at a voltage range of 1.8V to 5.5V, which allows for low-power operation and compatibility with a variety of logic levels and systems.

The device comes in a PDIP (Plastic Dual In-line Package) form factor, with the part number suffix "PI" indicating the package type, and is designed to operate over an industrial temperature range of -40°C to +85°C. This makes it an excellent choice for demanding industrial environments where reliability and durability are crucial.

One of the key features of the AT24C512-10PI-1.8 is its byte and page write capability, which ranges from 1 to 128 bytes of data. This allows for efficient use of memory by enabling the user to write specific data sets without the need to rewrite the entire memory. Additionally, the EEPROM has a self-timed write cycle with auto-clear, making the write operation straightforward and reducing the need for complex write management by the host processor.

For security and data integrity, the AT24C512-10PI-1.8 includes a write protect pin that, when connected to ground, prevents accidental overwrites of the memory content. This feature is particularly useful in applications where data preservation is critical.

In summary, the AT24C512-10PI-1.8 from Microchip Technology is a versatile, high-capacity EEPROM that offers reliable storage solutions for applications in consumer electronics, automotive, industrial control systems, and many other fields that require robust, non-volatile memory storage.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess