EN
  • EN
  • DE

AT24C64A-10TU-1.8

Part No AT24C64A-10TU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kbit I2C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565231-AT24C64A-10TU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C64A-10TU-1.8 CAD Model

Description

The AT24C64A-10TU-1.8 is a high-performance, 64-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) module from the reputable Microchip Technology. This integrated circuit is designed for optimal storage solutions, providing a reliable and flexible data storage option for a wide array of electronic applications.

One of the key features of the AT24C64A-10TU-1.8 is its I2C-compatible (2-wire) serial interface, which facilitates easy integration into most microcontroller-based systems. The device operates at a voltage range of 1.7V to 5.5V, making it suitable for low-power and battery-operated devices. Moreover, its 10ms write cycle time ensures quick data storage, enhancing the efficiency of operations where data integrity and speed are crucial.

The AT24C64A-10TU-1.8 boasts a substantial 64K (8,192 x 8) bits of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more. The memory is organized as 128 pages of 64 bytes each, allowing for block write protection to prevent inadvertent data overwrites or corruption.

Additional features of this EEPROM include a self-timed write cycle with auto-clear, a write protect pin to lock data, and a high-reliability endurance of one million write cycles per byte and a data retention period of over 100 years. These characteristics make the AT24C64A-10TU-1.8 an ideal choice for critical applications where data persistence and endurance are paramount.

Encased in a compact 8-lead JEDEC SOIC package, the AT24C64A-10TU-1.8 is designed for space-conscious applications. It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. Whether used in consumer electronics, medical devices, industrial controls, or IoT applications, the AT24C64A-10TU-1.8 from Microchip Technology stands out as a versatile and dependable EEPROM solution.

With its combination of advanced features, robust endurance, and compatibility with various operating conditions, the AT24C64A-10TU-1.8 is a top-tier choice for designers and engineers looking for a non-volatile memory solution that offers both reliability and flexibility.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess