The AT24C64N-SC from Microchip Technology is a high-performance 64Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It is part of the AT24CXX series, which provides efficient non-volatile data storage that can be electrically erased and reprogrammed. This particular model utilizes the I²C (Inter-Integrated Circuit) interface, ensuring easy and straightforward integration into a wide range of applications.
Key Features:
- Memory Size: 64Kbit (8,192 x 8-bit organization), which is ideal for storing configuration data, calibration data, and various other application-specific data requirements.
- Interface: Two-wire I²C serial interface that supports 100kHz (Standard-mode), 400kHz (Fast-mode), and 1MHz (Fast-mode Plus) operation speeds, making it versatile for different communication requirements.
- Operating Voltage: Wide range of operating voltages from 2.7V to 5.5V, allowing the device to be used in various system-level power conditions.
- Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling efficient data handling and fast system performance.
- Endurance: The EEPROM cells are rated for 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
- Data Retention: Data is preserved for over 100 years, providing a reliable solution for long-term data storage.
- Package: The device is available in an 8-lead SOP (Small Outline Package), which is suitable for space-constrained applications.
Applications:
The AT24C64N-SC is a versatile memory component that finds its use in a wide range of applications. It is commonly utilized in:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Smart Cards
- Automotive Applications
- Portable Devices
Its robust design, combined with the ability to work across various voltage ranges and communication speeds, makes the AT24C64N-SC an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.