EN
  • EN
  • DE

AT24C64PI

Part No AT24C64PI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046345-AT24C64PI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C64PI CAD Model

Description

Microchip Technology AT24C64PI

The AT24C64PI is a high-performance, 64-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This memory chip is part of Microchip's AT24Cxx series and is designed to provide a reliable and cost-effective storage solution for a wide range of applications.

Key Features:

  • Memory Size: The AT24C64PI offers a substantial 64-Kbit storage capacity, which is organized as 8,192 words of 8 bits each, providing ample space for data storage needs.
  • Interface: It utilizes the industry-standard Two-Wire Serial Interface (I2C), enabling simple and efficient integration into most microcontroller-based systems.
  • Operating Voltage: The device supports a wide range of operating voltages from 2.7V to 5.5V, making it versatile for various power supply conditions.
  • Speed: With a clock frequency of up to 400 kHz, the AT24C64PI ensures fast data transfer rates, which is essential for performance-critical applications.
  • Write Cycle Time: It has a write cycle time of 5 ms (typical), allowing for quick data writes and efficient usage in systems where data is frequently updated.
  • Endurance: The EEPROM chip boasts an impressive write endurance of 1 million write cycles, ensuring long-term reliability and data retention for over 100 years.
  • Package: The AT24C64PI is available in a variety of packages, including the popular 8-pin PDIP, which is suitable for through-hole mounting, making it easy to handle for prototyping and production.

Applications:

The AT24C64PI is ideal for applications that require non-volatile memory storage, such as:

  • Portable devices
  • Medical devices
  • Industrial and control systems
  • Automotive applications
  • Smart cards

With its robust feature set, the AT24C64PI from Microchip Technology is a perfect choice for designers looking for a reliable EEPROM solution that combines high-density storage with low-power consumption and long-term data retention.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess