EN
  • EN
  • DE

AT24CM01-SHD-B

Part No AT24CM01-SHD-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018896-AT24CM01-SHD-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24CM01-SHD-B CAD Model

Description

Microchip Technology AT24CM01-SHD-B EEPROM

The AT24CM01-SHD-B is a high-density, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device offers a substantial 1 Mbit of storage capacity, making it an ideal choice for applications requiring large amounts of non-volatile data storage without the need for frequent updates.

Key Features

  • Storage Capacity: The AT24CM01-SHD-B provides a generous 1 Mbit (128K x 8) of storage space, allowing for extensive data logging or configuration storage.
  • Interface: It utilizes a fast and efficient two-wire I2C (Inter-Integrated Circuit) serial interface, supporting a data transfer rate of up to 1 MHz, which facilitates easy integration into a wide array of microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, accommodating various system power levels and ensuring compatibility with both 3.3V and 5V devices.
  • Write Protect: A hardware write-protect feature is available to prevent accidental overwrites, which is crucial for preserving critical data integrity.
  • Endurance: The EEPROM is rated for a high write endurance of 1 million write cycles, and data retention is guaranteed for a minimum of 100 years, highlighting its reliability and longevity.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the AT24CM01-SHD-B is suitable for use in harsh environments and a wide spectrum of industrial applications.
  • Packaging: The device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is both space-saving and allows for easy mounting on printed circuit boards.

Applications

The AT24CM01-SHD-B is versatile and can be employed in a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Smart meters and sensors
  • Medical devices
  • Consumer electronics
  • Networking equipment

Overall, the AT24CM01-SHD-B EEPROM by Microchip Technology is a robust and reliable choice for designers and engineers who require a significant amount of non-volatile memory storage in a compact, durable, and easy-to-integrate package.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3538 $51.7836
52+ $1.9314 $100.4328
81+ $1.8710 $151.5510
111+ $1.8107 $200.9877
143+ $1.7503 $250.2929
192+ $1.5692 $301.2864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,669 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess