EN
  • EN
  • DE
  • IT

AT25020AN-10SQ-2.7

Part No AT25020AN-10SQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25020
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862043-AT25020AN-10SQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT25020AN-10SQ-2.7 CAD Model

Description

The AT25020AN-10SQ-2.7 is a high-performance, 2-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology. Designed for optimal efficiency and reliability, this device operates on a power supply range of 2.7V to 5.5V, making it suitable for a wide array of applications that require low-power and high-endurance memory storage solutions.

This EEPROM is organized as 256 x 8 bits, which allows for a flexible and manageable data storage system. It is capable of both byte and page write functions, with the page write mode allowing up to 8 bytes of data to be written in a single cycle, thus significantly improving the write operation efficiency.

The AT25020AN-10SQ-2.7 features a fast write cycle time of 5ms, which ensures quick and efficient data handling. Additionally, it boasts a high endurance with 1 million write cycles and a data retention period of 100 years, offering a robust storage solution that can withstand the test of time.

Communication with the device is facilitated through the SPI (Serial Peripheral Interface) bus, which is known for its simple and effective 4-wire serial communication protocol. The device also supports a clock frequency of up to 20MHz, enabling swift data transfer rates that are crucial in performance-demanding applications.

The AT25020AN-10SQ-2.7 comes in an 8-lead SOIC package, which is widely accepted in the industry for its compact form factor and ease of integration into various circuit designs. Its wide temperature range from -40°C to +85°C ensures reliable operation across diverse environmental conditions.

Overall, the Microchip AT25020AN-10SQ-2.7 EEPROM stands out for its reliability, durability, and flexibility, making it an excellent choice for applications such as industrial controls, medical devices, automotive systems, and smart consumer electronics where long-term data storage is crucial.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $19.5582
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.6117
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.9085
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9056
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $6.2261
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $1.7529
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.0952 $72.5712
14+ $9.9245 $138.9430
21+ $9.6141 $201.8961
28+ $9.3048 $260.5344
36+ $8.9944 $323.7984
49+ $8.0643 $395.1507
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess