EN
  • EN
  • DE

AT25020NSC27

Part No AT25020NSC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046360-AT25020NSC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25020NSC27 CAD Model

Description

The AT25020NSC27 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide reliable non-volatile memory storage. With a storage capacity of 2-Kbit, this EEPROM is ideal for applications that require data to be preserved during power loss, such as in industrial controls, medical devices, and consumer electronics.

Key Features

  • Memory Size: 2-Kbit (256 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 5.5V, accommodating a wide range of applications and power supplies.
  • High Reliability: The device is rated for over 1 million write cycles and over 100 years of data retention, ensuring the safety and longevity of critical data.
  • Speed: Fast data access with a clock frequency of up to 20 MHz, enabling quick read and write operations.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing reliable operation under extreme conditions.
  • Package: Available in an 8-lead SOIC (Narrow Body) package, providing a compact footprint for space-constrained designs.
  • Write Protect: Hardware write protect feature to prevent accidental data overwrites.
  • Low Power Consumption: The device is designed for low-power applications, with a typical standby current of only 1 µA.

Applications

The AT25020NSC27 is suitable for a variety of applications that require a small, robust, and reliable non-volatile memory solution. Its features make it ideal for storing device configurations, calibration data, user preferences, and small application logs. It is commonly used in:

  • Industrial automation and control systems
  • Medical devices
  • Smart appliances and consumer electronics
  • Automotive electronics
  • Networking equipment

With its robust design and flexible features, the AT25020NSC27 from Microchip Technology is an excellent choice for designers looking for a compact, reliable, and easy-to-use EEPROM for their storage needs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess