EN
  • EN
  • DE

AT25128B-SSPD-T

Part No AT25128B-SSPD-T
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-3Wire 128K-bit 16K x 8 3.3V/5V Automotive 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 128 kb
Frequency 5 MHz
Interface SPI, Serial
Max Frequency 5 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 7 mA
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8542320050
Win Source Part Number 973983-AT25128B-SSPD-T
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128B-SSPD-T CAD Model

Description

The AT25128B-SSPD-T is a high-performance, 128K SPI bus serial EEPROM from Microchip Technology, designed for data storage in a wide range of applications. This serial electrically erasable programmable read-only memory (EEPROM) device offers a flexible and reliable solution for non-volatile memory storage. With its robust design and SPI interface, it is ideal for use in industrial, automotive, and consumer electronics where long-term data retention is crucial.

Key Features:

  • Memory Size: 128K-bit (16,384 x 8)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Data Retention: 100 years
  • Write Endurance: 1,000,000 cycles per byte
  • Operating Voltage Range: 1.8V to 5.5V, catering to a variety of logic levels and power supplies
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit), providing a compact footprint for space-constrained applications
  • Access Time: Fast read and write capabilities with SPI clock frequencies of up to 20 MHz

The AT25128B-SSPD-T EEPROM features a simple and versatile SPI interface that enables high-speed data transfer while maintaining low power consumption. Its wide voltage range and temperature stability make it suitable for sophisticated systems that require reliable data storage and retrieval without the need for a battery backup.

Whether it's being used for device configuration, calibration data storage, or storing application parameters, the AT25128B-SSPD-T from Microchip Technology provides a dependable and efficient solution for your memory storage needs. Its longevity, endurance, and robustness in harsh environments make it a preferred choice for designers and engineers across various sectors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess