EN
  • EN
  • DE

AT25128B-XHL-B

Part No AT25128B-XHL-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT SPI 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 128Kb (16K x 8) SPI 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT25128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862048-AT25128B-XHL-B
Ultra Librarian 3D Model Ultra Librarian AT25128B-XHL-B CAD Model

Description

Microchip Technology's AT25128B-XHL-B EEPROM

The AT25128B-XHL-B is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the well-respected Microchip Technology. This product is designed to provide reliable data storage with a robust interface, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Constructed with a focus on long-term data retention and low power consumption, the AT25128B-XHL-B operates over the standard SPI interface, allowing for simple integration into existing designs. The device supports a wide voltage range of 1.8V to 5.5V, making it versatile for various system designs and ensuring compatibility with both low-power and standard digital circuits.

Key Features of the AT25128B-XHL-B:

  • Memory Size: 128-Kbit (16,384 bytes) of storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: Industry-standard Serial Peripheral Interface (SPI) with clock frequencies up to 20 MHz, enabling fast data transfers and efficient communication with microcontrollers and processors.
  • Write Protection: Hardware and software protection features to prevent accidental data overwrites and ensure data integrity.
  • Operating Voltage Range: Wide range of 1.8V to 5.5V, accommodating various power supply levels and allowing for battery-operated or low-power applications.
  • Endurance: Capable of 1 million write cycles per byte, demonstrating its durability and reliability over extensive usage.
  • Data Retention: Guaranteed data retention of 100 years, ensuring the preservation of critical data over a long period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments and demanding applications.
  • Packaging: Available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

The AT25128B-XHL-B EEPROM is a testament to Microchip Technology's commitment to delivering high-quality memory solutions. Whether you are designing industrial controls, consumer electronics, or automotive systems, this EEPROM can meet the stringent requirements for data storage and stability.

For further information, datasheets, and support, visit Microchip Technology's official website or contact their customer support for assistance in integrating the AT25128B-XHL-B into your next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0930 $54.6500
100+ $1.0238 $102.3800
155+ $0.9892 $153.3260
220+ $0.9200 $202.4000
285+ $0.8855 $252.3675
355+ $0.8509 $302.0695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,460 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess