EN
  • EN
  • DE

AT25160-10PI

Part No AT25160-10PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT25160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862049-AT25160-10PI
Ultra Librarian 3D Model Ultra Librarian AT25160-10PI CAD Model

Description

Microchip Technology AT25160-10PI EEPROM

The AT25160-10PI is a high-performance, 16-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology. Designed for optimal efficiency and reliability, this EEPROM device is an ideal data storage solution for a wide range of applications that require low-power and high-endurance non-volatile memory storage.

Key Features:

  • Memory Size: 16 Kbits (2,048 x 8-bit organization), offering ample space for firmware storage, device configuration, or small data logging tasks.
  • Interface: SPI (Serial Peripheral Interface), ensuring high-speed data transfer with simple connectivity to microcontrollers and other digital systems.
  • Speed: The device operates at a clock frequency of 10 MHz, enabling fast read and write operations which are crucial for time-sensitive applications.
  • Voltage Range: 2.7V to 5.5V, making it versatile for various system voltage levels and ensuring compatibility with both 3.3V and 5V systems.
  • Endurance: High write endurance with 1 million write cycles and a data retention period of 100 years, assuring the longevity and reliability of the stored data.
  • Package Type: PDIP (Plastic Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, suitable for harsh environmental conditions.

Applications:

The AT25160-10PI EEPROM is engineered for diverse applications that require a robust and permanent memory storage solution. It is particularly useful in:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And other applications where reliable and durable non-volatile memory is critical.

This EEPROM from Microchip Technology is a testament to the company's commitment to providing advanced memory solutions that meet the evolving needs of modern electronic systems. The AT25160-10PI is not only designed for performance but also ensures data security and integrity, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
NXP / Nexperia
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3581 $54.3240
90+ $1.1144 $100.2960
140+ $1.0796 $151.1440
195+ $1.0447 $203.7165
250+ $1.0099 $252.4750
335+ $0.9054 $303.3090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess