EN
  • EN
  • DE

AT25160BSSPDT

Part No AT25160BSSPDT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description EEPROM 16K 2048X 8 Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1046374-AT25160BSSPDT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25160BSSPDT CAD Model

Description

Microchip Technology AT25160B-SSPDT

The AT25160B-SSPDT from Microchip Technology is a high-performance 16-Kbit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for storage applications where low-power and low-voltage operations are essential. This device is part of the AT25 series, which is known for its reliability and endurance.

Key Features:

  • Memory Size: 16-Kbits of storage capacity, allowing for efficient data management and storage solutions for a variety of applications.
  • Interface Type: This EEPROM utilizes a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices that require low-power consumption.
  • Write Protect: It features hardware write protection to prevent accidental overwrite or erasure of data, enhancing the security and integrity of the stored information.
  • Package: The component comes in a space-saving 8-lead SOIC (Small Outline Integrated Circuit) package, ideal for compact PCB layouts and designs.
  • Endurance: The EEPROM offers a high endurance of 1,000,000 write cycles with a data retention period of over 100 years, ensuring the longevity and durability of the stored data.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environmental conditions.

The AT25160B-SSPDT is designed for flexible and reliable non-volatile memory storage. Its small form factor, combined with low-power operation and a wide voltage range, make it an excellent choice for applications such as portable devices, medical devices, and industrial automation systems where long-term data storage is crucial.

Microchip's commitment to quality ensures that the AT25160B-SSPDT EEPROM provides a stable and dependable storage solution, making it a preferred choice for designers and engineers looking to enhance their system's memory capabilities.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess