Microchip Technology's AT25256TI27 EEPROM
The AT25256TI27 is a high-performance, 256-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for a wide range of applications that require reliable non-volatile memory storage. This EEPROM is part of Microchip's extensive AT25 product line, known for its robustness and industry-leading endurance.
With its SPI-compatible serial interface, the AT25256TI27 provides a simple and efficient way to integrate memory storage into various electronic systems. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. It is also characterized by its high-speed data transfer rates, which can significantly improve system performance.
The AT25256TI27 boasts a wide temperature range, from -40°C to +85°C, ensuring reliable operation even in harsh environmental conditions. This makes it an ideal choice for automotive, industrial, and consumer electronics where stability and endurance are critical.
Key features of the AT25256TI27 include:
- High-density Storage: With 256-Kbit of storage capacity, this EEPROM can store large amounts of data, including configuration settings, calibration data, and user preferences.
- Write Protection: The device offers hardware and software write protection features to prevent accidental overwrites and data corruption.
- Low-power Consumption: It is designed for energy efficiency, making it suitable for battery-operated devices.
- Endurance: The EEPROM provides a high endurance of over 1 million write cycles and a data retention period of over 100 years, ensuring the longevity of stored data.
- Small Footprint: Available in various package options, including the space-saving 8-lead SOIC and TSSOP packages.
Overall, the AT25256TI27 from Microchip Technology is a reliable and versatile EEPROM solution that meets the needs of a wide array of applications. Its combination of high-density storage, durability, and ease of integration make it an excellent choice for designers looking to add non-volatile memory to their systems.