EN
  • EN
  • DE
  • IT

AT25640AY1-10YI-1.8

Part No AT25640AY1-10YI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 20MHZ 8MAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) SPI 20 MHz 8-MAP (3x4.9)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-MAP (3x4.9)
Family Name AT25640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862062-AT25640AY1-10YI-1.8
Ultra Librarian 3D Model Ultra Librarian AT25640AY1-10YI-1.8 CAD Model

Description

The AT25640AY1-10YI-1.8 represents a robust and reliable non-volatile memory solution from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers 64K (8,192 x 8) bits of storage, ensuring ample space for firmware storage, device configuration, or data logging purposes.

Key Features

  • Density: 64-Kbit
  • Interface: SPI (Serial Peripheral Interface) compatible for high-speed data transfer
  • Supply Voltage: Operates on a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Write Cycle Time: 5 ms write cycle time for quick data handling and efficient performance
  • Endurance: Capable of 1 million write cycles and 100-year data retention, guaranteeing longevity and data integrity
  • Package: Available in an 8-lead TSSOP (Thin Shrink Small Outline Package) for compact integration into various applications

Applications

The AT25640AY1-10YI-1.8 EEPROM is versatile and can be used across a wide range of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Networking Devices
  • Medical Devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Users of the AT25640AY1-10YI-1.8 EEPROM can expect consistent performance and support. The device also comes with access to Microchip's comprehensive technical support and documentation, ensuring that developers can integrate the memory component seamlessly into their designs.

With its combination of high-density storage, low-power operation, and robustness in harsh environments, the AT25640AY1-10YI-1.8 from Microchip Technology is an excellent choice for designers looking for a reliable EEPROM solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2945 $68.8350
70+ $1.8828 $131.7960
110+ $1.8240 $200.6400
150+ $1.7651 $264.7650
190+ $1.7062 $324.1780
255+ $1.5298 $390.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess