EN
  • EN
  • DE

AT25DF321DSU

Part No AT25DF321DSU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046411-AT25DF321DSU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25DF321DSU CAD Model

Description

Microchip Technology's AT25DF321DSU: A High-Performance Flash Memory Solution

The AT25DF321DSU from Microchip Technology is a sophisticated Serial Flash memory device that offers a storage capacity of 32-megabits. This high-speed, low-power memory module is an ideal choice for a wide range of applications that require efficient and reliable non-volatile storage solutions.

Designed with flexibility in mind, the AT25DF321DSU supports the standard Serial Peripheral Interface (SPI) protocol, allowing for easy integration with most microcontrollers and processors. The device operates on a supply voltage range of 2.7V to 3.6V, making it suitable for portable and battery-operated applications where power efficiency is critical.

Key Features:

  • High Storage Capacity: With 32Mbit of memory space, this device can hold substantial amounts of data, making it perfect for storing firmware, parameters, or other data that requires persistent storage.
  • Fast Read and Write Speeds: The AT25DF321DSU offers efficient read and write operations, ensuring quick access to stored data and a seamless user experience.
  • Industry-Standard Interface: Utilizing the widely adopted SPI interface, this memory module ensures compatibility with a vast array of existing systems and hardware.
  • Low-Power Consumption: The device's power-saving features make it an excellent choice for power-sensitive applications, thereby extending the battery life of portable devices.
  • Wide Temperature Range: It operates reliably across a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Security Features: The AT25DF321DSU includes security measures such as lockable regions and a unique device ID, providing additional protection for sensitive data.

The AT25DF321DSU also boasts a sector erase function, allowing specific areas of the memory to be cleared without affecting the rest of the data, which is particularly useful for updating firmware or modifying stored parameters without the need to erase the entire chip.

Whether it's for consumer electronics, industrial applications, or IoT devices, the AT25DF321DSU offers the reliability and performance that designers and engineers expect from a leader in Flash memory technology like Microchip. With its combination of features and capabilities, this memory device is a solid choice for any application requiring a robust and efficient non-volatile memory solution.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess