EN
  • EN
  • DE

AT25F4096WSU27

Part No AT25F4096WSU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046416-AT25F4096WSU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25F4096WSU27 CAD Model

Description

The AT25F4096WSU27 from Microchip Technology is a high-performance serial flash memory device designed for a wide range of applications requiring reliable data storage. This device offers a substantial 4Mbit of memory space, making it ideal for use in embedded systems that require extra memory for boot code, firmware updates, or data logging.

Key Features:

  • Memory Size: 4Mbit of storage capacity provides ample space for complex applications.
  • Interface Type: The device utilizes a Serial Peripheral Interface (SPI) for fast and efficient communication with microcontrollers and other digital systems.
  • Operating Voltage Range: It operates across a wide voltage range of 2.7V to 3.6V, ensuring compatibility with various logic levels and systems.
  • Speed: The AT25F4096WSU27 offers high-speed read capabilities, which is crucial for applications that require quick access to stored data.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the device is suitable for use in harsh environments.

Applications:

This versatile memory chip can be deployed in numerous applications such as:

  • Embedded systems that demand additional memory for code or data storage.
  • Data logging devices that require high-reliability storage.
  • Consumer electronics where space and power consumption are critical.
  • Industrial control systems that operate in extreme temperatures and require durable memory solutions.

Package and Quality:

The AT25F4096WSU27 is offered in an 8-lead SOIC (200mil) package, which is widely used in the industry and known for its compact size and reliability. Microchip Technology ensures high-quality standards, making this memory device a reliable choice for designers and engineers looking to incorporate a robust storage solution into their products.

With its combination of size, performance, and reliability, the AT25F4096WSU27 from Microchip Technology stands out as an excellent choice for your memory storage needs.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess