EN
  • EN
  • DE

AT26F081ASU

Part No AT26F081ASU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046430-AT26F081ASU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT26F081ASU CAD Model

Description

Microchip Technology AT26F081ASU Flash Memory

The Microchip Technology AT26F081ASU is a high-performance 8-Megabit Flash memory device designed to meet the rigorous demands of modern electronic applications. This compact, serial interface Flash memory is ideal for a wide range of digital devices, including embedded systems, IoT devices, and portable electronics, where reliable data storage and quick access times are crucial.

With its SPI-compatible serial interface, the AT26F081ASU ensures easy integration into existing designs, offering a straightforward connection to microcontrollers and other host devices. The memory chip boasts a fast read speed that enables quick data retrieval, enhancing the performance of applications that require frequent access to stored data.

One of the standout features of the AT26F081ASU is its flexible erase capabilities. Users can choose between sector and block erase options, allowing for efficient memory management and optimization of storage space. This flexibility ensures that the device can adapt to various data storage needs, from storing small configuration parameters to handling larger blocks of data.

The AT26F081ASU is also designed with reliability in mind. It includes robust security features such as hardware and software write protection, preventing unintended modifications to the stored data. Additionally, the memory device supports a wide operating voltage range, which makes it suitable for low-power applications and helps extend the battery life of portable devices.

In terms of durability, the AT26F081ASU is built to last. It is rated for high endurance with a significant number of write/erase cycles, ensuring long-term reliability for applications that require frequent data updates. Furthermore, the Flash memory is available in an 8-lead SOIC package, which provides a compact footprint and is compatible with standard PCB layouts.

To sum up, the Microchip Technology AT26F081ASU Flash memory is a versatile and reliable solution for designers looking to incorporate high-speed, durable, and secure data storage into their electronic products. Its combination of performance, flexibility, and ease of use makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess