EN
  • EN
  • DE

AT27BV512-70TU

Part No AT27BV512-70TU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 28TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT27BV512
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565331-AT27BV512-70TU
Ultra Librarian 3D Model Ultra Librarian AT27BV512-70TU CAD Model

Description

Microchip Technology AT27BV512-70TU EEPROM

The AT27BV512-70TU is a high-performance electrically-erasable and programmable read-only memory (EEPROM) integrated circuit from Microchip Technology. This device is designed for applications that require data storage that can be modified on-the-fly, making it an ideal choice for a variety of embedded systems, consumer electronics, automotive applications, and more.

With a storage capacity of 512 kilobits, the AT27BV512-70TU offers ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles. The EEPROM operates on a single 2.7V to 3.6V power supply, which makes it suitable for low-power applications and battery-operated devices.

One of the key features of the AT27BV512-70TU is its fast access time of 70 nanoseconds, which allows for quick data retrieval and contributes to the overall performance of the system it's integrated into. Additionally, the device supports a parallel interface for communication, enabling efficient and rapid data transfer between the memory and the host controller.

The AT27BV512-70TU is packaged in a 28-pin TSOP (Thin Small Outline Package), which is known for its compact footprint and ease of PCB (Printed Circuit Board) mounting. This space-saving design is particularly beneficial for applications with limited board space and for portable devices.

Reliability is a cornerstone of the AT27BV512-70TU's design. It is built with Microchip Technology's commitment to quality, ensuring that the data stored within the EEPROM remains secure and intact even after thousands of write/erase cycles. Furthermore, the device features low-power consumption, which not only extends battery life but also reduces the overall energy footprint of the system.

In summary, the AT27BV512-70TU from Microchip Technology is a versatile EEPROM that offers robust data storage solutions for applications demanding high-speed access, low power usage, and a small form factor. Its reliability and ease of integration make it a preferred choice for designers and engineers looking to enhance their systems with flexible, non-volatile memory.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess