EN
  • EN
  • DE

AT27C010-12DM/883

Part No AT27C010-12DM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015281-AT27C010-12DM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C010-12DM/883 CAD Model

Description

Microchip Technology's AT27C010-12DM/883

The AT27C010-12DM/883 from Microchip Technology is a high-performance, 1 Megabit (128K x 8) OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) device. It is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including military, aerospace, and other systems requiring extended temperature ranges and long-term data retention.

Key Features:

  • High-Density Storage: With a storage capacity of 1 Megabit, the AT27C010-12DM/883 provides ample space for firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Speed and Efficiency: This device offers fast read access times of 120 ns, allowing for quick data retrieval, enhancing overall system performance.
  • Extended Temperature Range: The EPROM operates over a military temperature range, making it suitable for use in extreme environments.
  • Low Power Consumption: It features low power consumption in both active and standby modes, making it ideal for power-sensitive applications.
  • Package: The device comes in a 32-lead Ceramic Dual In-line Package (CERDIP), ensuring robust physical protection and reliable operation under harsh conditions.
  • Quality and Reliability: As part of Microchip Technology's commitment to quality, the AT27C010-12DM/883 is manufactured to meet high standards, ensuring dependable performance for mission-critical applications.

Applications:

The AT27C010-12DM/883 is versatile and can be used in a variety of applications where data integrity and endurance are paramount. Its primary applications include:

  • Embedded systems requiring a solid-state, non-volatile memory solution.
  • Military and aerospace electronics where reliability under extreme conditions is necessary.
  • Industrial control systems that operate in a wide range of temperatures and require long-term data retention.
  • Telecommunications infrastructure where uptime and reliability are critical.

Overall, the Microchip Technology AT27C010-12DM/883 EPROM stands out for its robustness, reliability, and flexibility, making it an excellent choice for systems where performance and durability are non-negotiable.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess