Microchip Technology AT27C010-25PI OTP EPROM
The AT27C010-25PI is a high-performance One-Time Programmable (OTP) EPROM from the renowned manufacturer Microchip Technology. This device is designed to deliver a reliable storage solution for a wide array of applications, including embedded systems, microcontroller units (MCUs), and various electronic devices requiring non-volatile memory storage.
With a substantial memory capacity of 1 Megabit (128K x 8), the AT27C010-25PI offers ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles. Its 32-pin DIP (Dual In-line Package) makes it compatible with standard breadboards and sockets, facilitating easy integration into prototype designs as well as established products.
The "-25PI" suffix in the product name indicates a 250 nanosecond access time, which provides a swift response for read operations. This speed is essential for applications where quick data retrieval is necessary to maintain performance and efficiency. Furthermore, the device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable function in harsh environments and demanding conditions.
One of the key advantages of the AT27C010-25PI is its low power consumption. This characteristic is particularly beneficial for battery-operated devices where power efficiency is critical. Additionally, the EPROM's programming is achieved through a simple and efficient algorithm that is supported by most EPROM programmers, making it a user-friendly option for developers and engineers.
The device also features a high endurance level, with data retention guaranteed for a minimum of 10 years. This longevity ensures that once programmed, the data will be secure and accessible over the long term, providing peace of mind for applications where data integrity is paramount.
In summary, the Microchip Technology AT27C010-25PI OTP EPROM is a versatile and reliable memory solution that combines ample storage capacity, fast access times, low power consumption, and robust endurance. It is an excellent choice for designers who require a dependable non-volatile memory component for their electronic projects or commercial products.