The Microchip Technology AT27C040-12DI is a high-performance 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) that provides a storage solution for firmware and software applications where reliable and cost-effective non-volatile memory storage is essential. This device is well-suited for a wide range of applications, including embedded systems, telecommunications, computing, and industrial electronics.
Key Features
- Memory Size: 4 Megabits (512K x 8)
- Access Time: 120 ns, facilitating quick data access and contributing to overall system speed.
- Programming Voltage: 12.5V, which is standard for EPROM technology and ensures compatibility with common programming equipment.
- Package: The AT27C040-12DI is available in a 32-lead DIP (Dual In-line Package), providing robustness for handling and ease of insertion into standard sockets or soldering onto PCBs.
- Operating Temperature Range: -40°C to +85°C, making it reliable for use in environments with extreme temperatures.
- Low Power Consumption: Features low standby and active currents, which is ideal for power-sensitive applications.
Performance and Reliability
The AT27C040-12DI is designed for high-speed performance with a fast access time of 120 ns, enabling efficient read operations. Its OTP nature ensures that data is securely retained without the need for a periodic refresh, providing a stable and reliable form of non-volatile storage.
Applications
With its robust feature set, the AT27C040-12DI is ideal for applications requiring high-density and reliable non-volatile memory storage. It is commonly used in:
- Embedded Systems
- Telecommunications Equipment
- Computing Platforms
- Industrial Controllers
- Automotive Electronics
Conclusion
The Microchip Technology AT27C040-12DI represents a reliable and cost-effective solution for permanent data storage needs. Its combination of speed, density, and power efficiency makes it an excellent choice for a broad array of applications where long-term data integrity is paramount.