EN
  • EN
  • DE

AT27C256R-15DI

Part No AT27C256R-15DI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046444-AT27C256R-15DI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C256R-15DI CAD Model

Description

Microchip Technology AT27C256R-15DI EEPROM

The AT27C256R-15DI is a high-performance 256K EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This particular model is designed to offer a substantial amount of non-volatile storage, allowing devices to retain data even when power is removed. It is an ideal choice for applications that require data or code storage, such as boot code storage, firmware updates, and configuration parameters for various electronic systems.

This EEPROM provides a storage capacity of 256 kilobits and is organized as 32K x 8, meaning it can store up to 32,768 8-bit values. It features a fast access time of 150 nanoseconds, which is critical for high-speed microprocessors and enables efficient read operations. The AT27C256R-15DI operates from a single 5V power supply, making it compatible with many standard microcontrollers and digital systems.

The AT27C256R-15DI is available in a robust 28-pin DIP (Dual In-line Package) that is through-hole mounted, ensuring easy integration into a variety of circuit boards. Its DIP form factor is particularly favored in prototyping and educational environments where ease of handling and soldering is important.

For programming, the device supports a two-line control function to simplify the use of multiple memory devices on the same bus, and it can be programmed with industry-standard EPROM programmers. The AT27C256R-15DI also boasts a high programming reliability, with a programming voltage (VPP) of 12.5V ± 0.5V.

One of the key features of the AT27C256R-15DI is its endurance. The device has a data retention period of 10 years and is capable of withstanding up to 100 full programming and erasure cycles. This makes it a reliable choice for long-term applications where data integrity is paramount.

Overall, the AT27C256R-15DI from Microchip Technology is an exceptional choice for designers looking for a reliable and high-speed EPROM solution. Its combination of fast access time, programming versatility, and data retention capabilities make it suitable for a plethora of applications across various industries.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess