EN
  • EN
  • DE

AT27C512R-90TC

Part No AT27C512R-90TC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 512KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT27C512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862095-AT27C512R-90TC
Ultra Librarian 3D Model Ultra Librarian AT27C512R-90TC CAD Model

Description

The AT27C512R-90TC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product is part of Microchip's renowned series of non-volatile memory chips designed for a wide range of applications in the electronics industry. With a storage capacity of 512 kilobits, it is an ideal choice for storing firmware, configuration parameters, or any data that must be preserved across power cycles.

Key Features

  • Memory Size: The AT27C512R-90TC provides 512K (64K x 8) of memory storage, allowing ample space for code and data storage.
  • Access Time: This device boasts a fast access time of 90 nanoseconds, ensuring quick data retrieval for high-speed applications.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems.
  • Temperature Range: The chip is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability in varying environmental conditions.
  • Programming: It features a simple and efficient programming algorithm that guarantees reliable programming.
  • Packaging: The AT27C512R-90TC comes in a 32-lead Thin Small Outline Package (TSOP), which is suitable for space-constrained applications.
  • Endurance: High endurance levels are guaranteed, with the device capable of withstanding a minimum of 10,000 write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is rated for a minimum of 20 years, providing long-term data integrity.

Applications

The AT27C512R-90TC is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot code storage
  • Medical devices
  • Industrial control systems
  • Telecommunication infrastructure

In summary, the AT27C512R-90TC from Microchip Technology is a reliable and robust EEPROM chip that offers a perfect blend of speed, power efficiency, and durability for storing critical data in electronic systems. Its wide operating temperature range and high endurance make it an excellent choice for demanding applications where long-term data retention is crucial.

You May Also Be Interested in

STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess