EN
  • EN
  • DE

AT27LV020A-15TI

Part No AT27LV020A-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27LV020
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565424-AT27LV020A-15TI
Ultra Librarian 3D Model Ultra Librarian AT27LV020A-15TI CAD Model

Description

The AT27LV020A-15TI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed to offer a reliable and durable non-volatile memory solution, this EEPROM caters to a wide range of applications including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features

  • Memory Capacity: The device boasts a 2-megabit storage capacity, allowing ample space for firmware storage, configuration parameters, or any other form of persistent data storage required by the system.
  • Access Time: With a fast access time of 150 nanoseconds, the AT27LV020A-15TI ensures quick data retrieval, contributing to the overall performance efficiency of the host system.
  • Low-power Consumption: It is optimized for low-power operations, making it an ideal choice for battery-powered or power-sensitive applications.
  • Programming Voltage: The device operates at 3V to 3.6V, which aligns with modern low voltage systems and helps in reducing overall power consumption.
  • Temperature Range: The EEPROM can operate over an extended industrial temperature range, ensuring reliability and functionality under varying environmental conditions.
  • Package Type: This component is available in a 32-lead TSOP (Thin Small Outline Package), which is suitable for space-constrained applications due to its compact footprint.

Applications

The versatility of the AT27LV020A-15TI allows it to be integrated into a diverse array of systems. Its robustness and endurance make it particularly well-suited for applications where data integrity and retention are critical. Some common applications include:

  • Embedded systems and microcontroller-based applications
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT27LV020A-15TI is backed by Microchip's robust technical support and service, ensuring that designers and engineers have access to the resources they need to successfully integrate this EEPROM into their projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess