EN
  • EN
  • DE

AT27LV520-90SI

Part No AT27LV520-90SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT27LV520
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565439-AT27LV520-90SI
Ultra Librarian 3D Model Ultra Librarian AT27LV520-90SI CAD Model

Description

Microchip Technology AT27LV520-90SI

The AT27LV520-90SI is a high-performance, low-voltage EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device offers a storage capacity of 512K (64K x 8) and is optimized for operation in a wide range of industrial, telecommunications, and consumer electronics applications where reliable and durable non-volatile memory storage is crucial.

One of the key features of the AT27LV520-90SI is its access time of 90 nanoseconds, which allows for rapid data retrieval, enhancing the overall performance of the systems in which it is used. The low-voltage operation, with a range of 3V to 3.6V, makes it suitable for battery-operated devices and applications that require low power consumption without sacrificing speed or reliability.

The device comes in a robust 28-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint while providing sufficient pin access for easy integration into various circuit designs. The AT27LV520-90SI also features a high-endurance, non-volatile memory cell design, capable of withstanding up to 10,000 write/erase cycles and a data retention period of 10 years, guaranteeing the preservation of data over an extended period.

With its user-friendly programming characteristics, the AT27LV520-90SI can be easily programmed by a wide range of industry-standard EPROM programmers. This makes it a flexible choice for developers and engineers looking to incorporate reliable memory solutions into their designs quickly.

Additional features of the AT27LV520-90SI include its JEDEC standard pinout, which ensures compatibility with other standard EPROM devices, and its programming and erase modes that are compatible with the industry-standard 5V devices. This backward compatibility is beneficial for designers who are upgrading existing systems or creating new designs that need to interface with legacy hardware.

In summary, the Microchip Technology AT27LV520-90SI EPROM is a versatile, reliable, and energy-efficient memory solution that offers fast access times, low-voltage operation, and substantial endurance for a wide array of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess