EN
  • EN
  • DE

M27C4001-55C1

Part No M27C4001-55C1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 55 ns 32-PLCC (11.35x13.89)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.35x13.89)
Family Name M27C4001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880567-M27C4001-55C1
Ultra Librarian 3D Model Ultra Librarian M27C4001-55C1 CAD Model

Description

STMicroelectronics M27C4001-55C1 EPROM

The M27C4001-55C1 is a high-speed 4 Mbit (4,194,304 bits) EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This device is designed for applications where reliable and durable non-volatile memory storage is essential. With its large storage capacity and fast access time, it is ideal for use in a wide range of industrial, telecommunications, and consumer electronics applications.

The device features a 32-pin DIP (Dual In-line Package) that provides a stable and reliable connection to PCBs (Printed Circuit Boards). It operates with a 5V power supply, which is standard for many electronic systems, ensuring compatibility with a wide range of existing designs and setups.

One of the key characteristics of the M27C4001-55C1 is its fast access time of 55ns (nanoseconds), which allows for quick data retrieval, enhancing the performance of the systems in which it is used. This speed is particularly beneficial for applications that require fast boot times or rapid access to stored data, such as embedded systems and computing devices.

The memory is organized as 512K x 8 bits, which means the EPROM can be accessed in 8-bit (1 byte) increments, making it versatile for storing both code and data. The M27C4001-55C1 also features programming voltage (VPP) of 12.75V, which is needed for writing data to the device. Once programmed, the data can be erased using ultraviolet (UV) light, allowing the device to be reused and reprogrammed multiple times, which is a valuable feature for prototyping and development activities.

STMicroelectronics ensures that the M27C4001-55C1 meets high standards of quality and reliability. The EPROM also includes features such as static operation, which means no clock or refreshing is required, and it has a low power standby mode to conserve energy when the device is not in active use. Furthermore, the device adheres to JEDEC standards, ensuring compatibility with other JEDEC-compliant devices and systems.

In summary, the M27C4001-55C1 from STMicroelectronics is a robust and reliable storage solution for a multitude of electronic applications that require fast access to large amounts of non-volatile memory.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3948 $58.1844
8+ $15.9136 $127.3088
12+ $15.4169 $185.0028
16+ $14.9191 $238.7056
21+ $14.4225 $302.8725
27+ $12.9302 $349.1154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess