EN
  • EN
  • DE

AT28BV16-25JC

Part No AT28BV16-25JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 250 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28BV16
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565440-AT28BV16-25JC
Ultra Librarian 3D Model Ultra Librarian AT28BV16-25JC CAD Model

Description

Microchip Technology's AT28BV16-25JC is a high-performance, non-volatile memory chip that offers a reliable storage solution for a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides 16K (16,384) bits of serial electrically erasable and programmable read-only memory, organized as 2,048 words of 8 bits each. It operates at a standard voltage of 2.5V, making it an ideal component for low-power applications.

Key Features

  • Memory Size: 16Kb (2K x 8)
  • Operating Voltage: 2.5V
  • Access Time: 250 ns
  • Temperature Range: -40°C to +85°C, making it suitable for industrial applications
  • Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connections.

Performance and Reliability

The AT28BV16-25JC is designed for high-speed operation, with an access time of 250 nanoseconds, allowing quick read operations which are essential for performance-critical applications. The EEPROM is well-suited for applications that require data to be frequently updated, as it supports 100,000 write/erase cycles with a data retention of 100 years, ensuring the integrity and longevity of the data stored.

Applications

This EEPROM is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunications infrastructure

Easy Integration

Integration of the AT28BV16-25JC into existing designs is straightforward, thanks to its industry-standard PLCC package and SPI (Serial Peripheral Interface) compatibility. This allows for easy interfacing with a wide range of microcontrollers and processors, providing designers with flexibility and ease of use when incorporating the memory chip into their systems.

Conclusion

The Microchip Technology AT28BV16-25JC EEPROM offers a combination of speed, reliability, and low-power operation, making it an excellent choice for designers who require a dependable non-volatile memory solution. Its robust feature set ensures that it can meet the needs of a diverse set of applications, maintaining data integrity over an extended period and under varying environmental conditions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess