EN
  • EN
  • DE

AT28C16E-15JC

Part No AT28C16E-15JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 200µs
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C16
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565485-AT28C16E-15JC
Ultra Librarian 3D Model Ultra Librarian AT28C16E-15JC CAD Model

Description

Microchip Technology AT28C16E-15JC EEPROM

The AT28C16E-15JC is a high-performance, 16-Kilobit parallel EEPROM from Microchip Technology, designed to deliver a reliable storage solution for a wide range of applications. Engineered with precision, this EEPROM offers a 16,384 bits of memory, organized as 2,048 words by 8 bits each, making it ideal for storing configuration data, calibration settings, and various non-volatile data requirements.

This EEPROM operates at a speed of 150ns, ensuring swift data access and program execution. The AT28C16E-15JC comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing excellent durability and ease of PCB mounting. Its compatibility with industry-standard microprocessors makes it a versatile choice for integration into numerous electronic systems.

Key features of the AT28C16E-15JC include:

  • High-Density Storage: With its 16K memory, it offers ample space for critical data.
  • Fast Access Time: The 150ns access time provides quick read operations, enhancing overall system performance.
  • Low Power Consumption: It is designed for efficient power usage, making it suitable for battery-operated and power-sensitive applications.
  • Write Protect Feature: This feature prevents accidental data overwrites and ensures data integrity.
  • Easy Integration: The PLCC package and the compatibility with standard interfaces allow for seamless integration into existing designs.
  • Wide Operating Range: It is designed to operate over a broad temperature range, ensuring reliability under varying environmental conditions.

The AT28C16E-15JC EEPROM is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions. Whether used in industrial controls, automotive systems, medical devices, or consumer electronics, this EEPROM ensures data persistence and stability for critical applications. Its endurance and data retention capabilities make it a preferred choice for designers looking for a non-volatile memory component that can withstand the demands of rigorous and long-term usage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess